Acer logo

Acer Predator 17 G9-793-79V5 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90491
Info modified on:
22 Jan 2025, 05:26:14
Short summary description Acer Predator 17 G9-793-79V5 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator 17 G9-793-79V5, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer Predator 17 G9-793-79V5 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator 17 G9-793-79V5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.