Acer Predator 21 X GX21-71-74GK, Intel® Core™ i7, 2.9 GHz, 21", 2560 x 1080 pixels, 64 GB, 2 TB
Acer Predator 21 X GX21-71-74GK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 21", HD type: WFHD, Display resolution: 2560 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black