Acer Predator 17 G9-792-59FV, Intel® Core™ i5, 2.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.13 TB
Acer Predator 17 G9-792-59FV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black