Acer Aspire VX 15 VX5-591G-50TT, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 256 GB
Acer Aspire VX 15 VX5-591G-50TT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black