Acer logo

Acer Value X1328WH Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139803
Info modified on:
21 Nov 2024, 11:46:15
Short summary description Acer Value X1328WH Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer Value X1328WH, 4500 ANSI lumens, DLP, WXGA (1280x800), 20000:1, 16:10, 4:3, 16:10, 16:9

Long summary description Acer Value X1328WH Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer Value X1328WH. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focal length range: 21.85 - 24 mm, Aperture range (F-F): 2.41 - 2.53, Throw ratio: 1.54 - 1.72. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1200 (WUXGA). Projection modes: Ceiling, Front, Rear, Compatible operating systems: MacOS, Windows

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.