Acer Home H6541BDi, 4000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 27 - 301"
Acer Home H6541BDi. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 12000 h. Focal length range: 15.84 - 17.44 mm, Aperture range (F-F): 1.98 - 2.02, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. HDMI connector type: Full-size