Acer logo

Acer Essential X118HP Standard throw projector 4000 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218394
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Essential X118HP Standard throw projector 4000 ANSI lumens DLP SVGA (800x600) Black:

Acer Essential X118HP, 4000 ANSI lumens, DLP, SVGA (800x600), 20000:1, 16:9, 23 - 300"

Long summary description Acer Essential X118HP Standard throw projector 4000 ANSI lumens DLP SVGA (800x600) Black:

Acer Essential X118HP. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focal length range: 21.85 - 24.01 mm, Aperture range (F-F): 21.85 - 24.01, Throw ratio: 1.94 to 2.16 (1295.40 mm @ 2000 mm). Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), 1920 x 1200 (WUXGA). Projection modes: Ceiling, Front, Rear, Compatible operating systems: Mac PC, Windows PC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.