Acer logo

Acer Travel C202i Standard throw projector 300 ANSI lumens DLP WVGA (854x480) White

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186034
Info modified on:
12 Jan 2023, 09:34:08
Short summary description Acer Travel C202i Standard throw projector 300 ANSI lumens DLP WVGA (854x480) White:

Acer Travel C202i, 300 ANSI lumens, DLP, WVGA (854x480), 5000:1, 16:9, 4:3

Long summary description Acer Travel C202i Standard throw projector 300 ANSI lumens DLP WVGA (854x480) White:

Acer Travel C202i. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 0.198" (5.02 mm), Optical zoom: 1x. Noise level: 29 dB, Noise level (economic mode): 25 dB, Projection modes: Front. RMS rated power: 2 W, Video formats supported: H.264, MPEG1, MPEG2, MPEG4, VC-1, XVID, Image formats supported: BMP, JPEG

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.