Acer logo

Acer V6520 Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57820
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Acer V6520 Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) White:

Acer V6520, 2200 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 4:3, 16:9

Long summary description Acer V6520 Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) White:

Acer V6520. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of light source: 3500 h, Service life of light source (economic mode): 10000 h, Lamp type: OSRAM. Focal length range: 12.81 - 16.74 mm, Aperture range (F-F): 1.94 - 2.23, Throw ratio: 1.21 to 1.59 (1905 mm@2000 mm). Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160. Projection modes: Ceiling, Front, Rear, Compatible operating systems: Mac Windows

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.