Acer H6530BD, 3500 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 27 - 300"
Acer H6530BD. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 15.85 - 17.44 mm, Aperture range (F-F): 2 - 2.05. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, HDMI connector type: Full-size