Acer logo

Acer Essential X118 Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33499
Info modified on:
14 Mar 2024, 19:41:33
Short summary description Acer Essential X118 Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) White:

Acer Essential X118, 3600 ANSI lumens, DLP, SVGA (800x600), 20000:1, 4:3, 4:3, 16:9

Long summary description Acer Essential X118 Ceiling-mounted projector 3600 ANSI lumens DLP SVGA (800x600) White:

Acer Essential X118. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.85 - 24.01 mm, Digital zoom: 2x. Noise level: 33 dB, Projection modes: Ceiling, Front, Rear. Product type: Ceiling-mounted projector, Product color: White, Placement: Ceiling

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.