Acer logo

Acer Home M550BD-4K Standard throw projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32147
Info modified on:
13 Sept 2024, 11:48:46
Short summary description Acer Home M550BD-4K Standard throw projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer Home M550BD-4K, 2900 ANSI lumens, DLP, UHD 4K (3840x2160), 1000000:1, 16:9, 4:3

Long summary description Acer Home M550BD-4K Standard throw projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer Home M550BD-4K. Projector brightness: 2900 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 2.5 - 3.26 mm, Zoom ratio: 1.6:1. Compatible operating systems: Mac PC Windows PC. RMS rated power: 5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.