Acer logo

Acer H7850 Standard throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58854
Info modified on:
13 Sept 2024, 11:48:44
Short summary description Acer H7850 Standard throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer H7850, 3000 ANSI lumens, DLP, UHD 4K (3840x2160), 1000000:1, 16:9, 26 - 302"

Long summary description Acer H7850 Standard throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer H7850. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focal length range: 20.91 - 32.62 mm, Aperture range (F-F): 2.5 - 3.26, Throw ratio: 1.39 - 2.22. Serial interface type: RJ-45. Compatible operating systems: Mac PC, Windows PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.