Acer logo

Acer M550 Ceiling / Floor mounted projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64835
Info modified on:
13 Sept 2024, 11:48:27
Short summary description Acer M550 Ceiling / Floor mounted projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer M550, 2900 ANSI lumens, DLP, UHD 4K (3840x2160), 90000:1, 16:9, 4:3, 16:9

Long summary description Acer M550 Ceiling / Floor mounted projector 2900 ANSI lumens DLP UHD 4K (3840x2160) White:

Acer M550. Projector brightness: 2900 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.91 - 32.62 mm, Aperture range (F-F): 2.5 - 3.26. HDMI connector type: Full-size. Noise level: 26 dB, Noise level (economic mode): 19 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.