Acer logo

Acer X1226H Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145286
Info modified on:
14 Mar 2024, 17:52:03
Short summary description Acer X1226H Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black:

Acer X1226H, 4000 ANSI lumens, DLP, XGA (1024x768), 20000:1, 4:3, 16:9

Long summary description Acer X1226H Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) Black:

Acer X1226H. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 21.85 - 24.01 mm, Aperture range (F-F): 2.41 - 2.53. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), Video processing: 30 bit. Noise level: 32 dB, Projection modes: Ceiling, Front, Rear

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.