Acer logo

Acer Essential X117 Standard throw projector 3600 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39243
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Essential X117 Standard throw projector 3600 ANSI lumens DLP SVGA (800x600) Black:

Acer Essential X117, 3600 ANSI lumens, DLP, SVGA (800x600), 20000:1, 4:3, 24 - 300"

Long summary description Acer Essential X117 Standard throw projector 3600 ANSI lumens DLP SVGA (800x600) Black:

Acer Essential X117. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.85 - 24.01 mm, Aperture range (F-F): 2.41 - 2.53. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), 1920 x 1080 (HD 1080). Noise level: 31 dB, Noise level (economic mode): 28 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.