Acer Home V9800, 2200 ANSI lumens, DLP, UHD 4K (3840x2160), 100000:1, 16:9, 4:3, 16:9
Acer Home V9800. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: UHP. Focus: Manual, Focal length range: 20.54 - 30.31 mm, Fixed focal length: 1.19" (30.3 mm). Noise level: 26 dB, Noise level (economic mode): 23 dB. Product type: Standard throw projector, Market positioning: Home cinema, Product color: Black