Acer logo

Acer P1502 Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117944
Info modified on:
14 Mar 2024, 19:07:07
Short summary description Acer P1502 Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White:

Acer P1502, 3400 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 31 - 300", 4:3, 16:9

Long summary description Acer P1502 Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White:

Acer P1502. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.91 - 21.6 mm, Aperture range (F-F): 2.5 - 2.78. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080p. Noise level: 31 dB, Noise level (economic mode): 28 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.