Acer Home H6517ABD, 3400 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 42 - 300", 4:3, 16:9
Acer Home H6517ABD. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.86 - 24 mm, Aperture range (F-F): 2.5 - 2.67. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). HDMI connector type: Full-size