Acer logo

Acer Home H6517ABD Standard throw projector DLP 1080p (1920x1080) 3D

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206210
Info modified on:
14 Mar 2024, 18:03:38
Short summary description Acer Home H6517ABD Standard throw projector DLP 1080p (1920x1080) 3D:

Acer Home H6517ABD, DLP, 1080p (1920x1080), 20000:1, 16:9, 4:3, 16:9, 59.1 - 385.8" (1.5 - 9.8 m)

Long summary description Acer Home H6517ABD Standard throw projector DLP 1080p (1920x1080) 3D:

Acer Home H6517ABD. Projection technology: DLP, Projector native resolution: 1080p (1920x1080), Contrast ratio (typical): 20000:1. Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.86 - 24 mm, Aperture range (F-F): 2.5 - 2.67. Analog signal format system: NTSC, PAL, SECAM. Noise level: 31 dB, Noise level (economic mode): 28 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.