Acer logo

Acer Home H5381BD Standard throw projector 3200 ANSI lumens DLP 720p (1280x720) 3D White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62386
Info modified on:
09 Jun 2021, 09:58:25
Short summary description Acer Home H5381BD Standard throw projector 3200 ANSI lumens DLP 720p (1280x720) 3D White:

Acer Home H5381BD, 3200 ANSI lumens, DLP, 720p (1280x720), 20000:1, 16:9, 4:3, 16:9

Long summary description Acer Home H5381BD Standard throw projector 3200 ANSI lumens DLP 720p (1280x720) 3D White:

Acer Home H5381BD. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Noise level (economic mode): 26 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.