Acer Portable LED K650i, 1400 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 4:3, 16:9
Acer Portable LED K650i. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 0.457" (11.6 mm), Aperture range (F-F): 1 - 1.5. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080p, 1280p. HDMI connector type: Full-size