Acer logo

Acer Home V7500+SV.WPRAF.A02 Standard throw projector 2500 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53260
Info modified on:
14 Mar 2024, 19:50:23
Short summary description Acer Home V7500+SV.WPRAF.A02 Standard throw projector 2500 ANSI lumens DLP 1080p (1920x1080) 3D White:

Acer Home V7500+SV.WPRAF.A02, 2500 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 4:3, 16:9, 39.4 - 279.5" (1 - 7.1 m)

Long summary description Acer Home V7500+SV.WPRAF.A02 Standard throw projector 2500 ANSI lumens DLP 1080p (1920x1080) 3D White:

Acer Home V7500+SV.WPRAF.A02. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 15.98 - 21.42 mm, Aperture range (F-F): 2.5 - 2.93. Analog signal format system: NTSC, PAL, SECAM. Noise level: 34 dB, Noise level (economic mode): 28 dB

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.