Acer X1185, 3200 ANSI lumens, DLP, SVGA (800x600), 4:3, 4:3, 16:10, 16:9, 39.4 - 468.5" (1 - 11.9 m)
Acer X1185. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 22.04 - 24.14 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Noise level (economic mode): 26 dB