Acer logo

Acer P1185 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80667
Info modified on:
14 Mar 2024, 17:56:32
Short summary description Acer P1185 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:

Acer P1185, 3200 ANSI lumens, DLP, SVGA (800x600), 20000:1, 4:3, 4:3, 16:9

Long summary description Acer P1185 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White:

Acer P1185. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Noise level: 26 dB, Noise level (economic mode): 30 dB

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.