location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1185
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JL811.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147698059
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 4:3
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Built-in speaker(s) 3 W
  • - AC 253 W
Long product name Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White :
The short editorial description of Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White

DLP 3D, SVGA (800 x 600), 3200 lm, 20000:1, UHP 200W
More>>>
Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White:
The official marketing text of Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White as supplied by the manufacturer

Bright and Vivid
With WXGA resolution, high brightness, high contrast and Acer Color Technology, your presentations will be more compelling with sharper texts and vibrant images, even from a distance. Combined with DLP® 3D Ready2 you can also enjoy an immersive theater-like 3D entertainment experience.

Acer Dust Shield
The accumulation of dust over time can cause a projector to not function properly and lose its original brightness. With Acer Dust Shield, Essential series projectors can defend against the detrimental effects of dust, allowing them to work better, for longer, and requiring less maintenance.

Convenient and flexible
Essential series projectors have features that make them easy to use including 9 key control panels1 on the top of the projectors and 40-degree keystone correction that automatically adjusts vertical distortions. Their ceiling mounts provide four ways to install them so you can pick the method that best suits your needs.

Eco-smart
Essential series projectors sport eco-friendly technologies that are better for the planet and good for your wallet. Their standby power consumption can be reduced by 90% and by 70% when powered on, which helps to prolong the lifespan of its lamps (Up to 10,000 hours) for lower replacement costs.

Short summary description Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White:
This short summary of the Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P1185, 3200 ANSI lumens, DLP, SVGA (800x600), 4:3, 4:3, 16:9, 39.4 - 468.5" (1 - 11.9 m)

Long summary description Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White:
This is an auto-generated long summary of Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White based on the first three specs of the first five spec groups.

Acer P1185. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 22.04 - 24.14 mm, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, USB connector type: Mini-USB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 468.5" (1 - 11.9 m)
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHP
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
22.04 - 24.14 mm
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
1.96 - 2.15:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Ports & interfaces
DC-in jack
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
HDCP
Yes
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
253 W
Power consumption (PowerSave)
213 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
12.1" (308 mm)
Depth
8.31" (211 mm)
Height
3.39" (86 mm)
Weight *
4.41 lbs (2 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1200 pixels
Brand Image Article code product Stock Price from
Acer Home V7500 data projector Standard throw projector 2500 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home V7500 data projector Standard throw projector 2500 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JM411.001 V7500 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001 P5327W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5227 data projector Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White Acer Large Venue P5227 data projector Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JLS11.001 P5227 0.00
(excl. VAT)
0 (incl. VAT)
Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black
(show image)
MR.JH211.001 P7505 0.00
(excl. VAT)
0 (incl. VAT)
Acer Value P1500 data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) Black Acer Value P1500 data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) Black
(show image)
MR.JGQ11.001 P1500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)