Acer logo

Acer Value X1383WH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116276
Info modified on:
08 May 2023, 14:11:41
Short summary description Acer Value X1383WH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black:

Acer Value X1383WH, 3100 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 4:3, 23 - 300"

Long summary description Acer Value X1383WH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black:

Acer Value X1383WH. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 21.79 - 23.99 mm, Aperture range (F-F): 2.41 - 2.55, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.