Acer X113, 2800 ANSI lumens, SVGA (800x600), 13000:1, 4:3, 23 - 300", 4:3, 16:9
Acer X113. Projector brightness: 2800 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 13000:1. Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h, Lamp type: OSRAM. Aperture range (F-F): 2.41 - 2.55, Zoom type: Manual, Digital zoom: 2x. Product type: Standard throw projector, Product color: Black, Placement: Desktop. Power source: AC, Power consumption (typical): 235 W, AC input voltage: 110 - 220 V