Acer P1163, 3000 ANSI lumens, DLP, SVGA (800x600), 17000:1, 4:3, 23 - 300"
Acer P1163. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h, Lamp type: UHP. Aperture range (F-F): 2.41 - 2.55, Zoom type: Auto/Manual, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), 800 x 600 (SVGA). Serial interface type: RS-232