Acer Value P1273, 3000 ANSI lumens, DLP, XGA (1024x768), 4:3, 23 - 300", 4:3
Acer Value P1273. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h, Lamp type: UHP. Aperture range (F-F): 2.41 - 2.55, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 2 W