Acer logo

Acer KA KA271 BBID LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39274
Info modified on:
14 Mar 2024, 17:58:36
Short summary description Acer KA KA271 BBID LED display 27" 1920 x 1080 pixels Full HD Black:

Acer KA KA271 BBID, 27", 1920 x 1080 pixels, Full HD, LED, LED, Black

Long summary description Acer KA KA271 BBID LED display 27" 1920 x 1080 pixels Full HD Black:

Acer KA KA271 BBID. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.