Acer logo

Acer CastMaster WPS1 wireless presentation system HDMI + USB Type-A Desktop

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91714
Info modified on:
03 Aug 2022, 07:34:11
Short summary description Acer CastMaster WPS1 wireless presentation system HDMI + USB Type-A Desktop:

Acer CastMaster WPS1, Desktop, Black, 32 user(s), 590.6" (15 m), HDMI + USB Type-A, Android, iOS

Long summary description Acer CastMaster WPS1 wireless presentation system HDMI + USB Type-A Desktop:

Acer CastMaster WPS1. Form factor: Desktop, Product color: Black. Concurrent users: 32 user(s). Maximum operating distance: 590.6" (15 m). Interface: HDMI + USB Type-A. Mobile operating systems supported: Android, iOS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.