Acer logo

Acer Gateway NV49C Intel® Core™ i3 i3-350M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114103
Info modified on:
23 Jan 2025, 19:15:23
Short summary description Acer Gateway NV49C Intel® Core™ i3 i3-350M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Gateway NV49C, Intel® Core™ i3, 2.26 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Gateway NV49C Intel® Core™ i3 i3-350M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Gateway NV49C. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.