Acer TravelMate 5760ZG-B962G50Mnsk, Intel® Pentium®, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer TravelMate 5760ZG-B962G50Mnsk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux. Product color: Black