Acer logo

Acer TravelMate 5744-382G32Mnkk Intel® Core™ i3 i3-380M 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77132
Info modified on:
29 Jan 2025, 18:39:34
Short summary description Acer TravelMate 5744-382G32Mnkk Intel® Core™ i3 i3-380M 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

Acer TravelMate 5744-382G32Mnkk, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 5744-382G32Mnkk Intel® Core™ i3 i3-380M 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

Acer TravelMate 5744-382G32Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.