Acer TravelMate 5760G-2438G75Mnsk, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB
Acer TravelMate 5760G-2438G75Mnsk. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver