Acer logo

Acer TravelMate 8473TG-2313G32Mnkk Intel® Core™ i3 i3-2310M Laptop 14" HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53688
Info modified on:
22 Jan 2025, 05:21:54
Short summary description Acer TravelMate 8473TG-2313G32Mnkk Intel® Core™ i3 i3-2310M Laptop 14" HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Professional:

Acer TravelMate 8473TG-2313G32Mnkk, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 8473TG-2313G32Mnkk Intel® Core™ i3 i3-2310M Laptop 14" HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Professional:

Acer TravelMate 8473TG-2313G32Mnkk. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.