Acer logo

Acer TravelMate TimelineX 8573G-2548G50Mnkk Intel® Core™ i5 i5-2540M 15.6" 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33621
Info modified on:
23 Jan 2025, 19:01:09
Short summary description Acer TravelMate TimelineX 8573G-2548G50Mnkk Intel® Core™ i5 i5-2540M 15.6" 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Professional:

Acer TravelMate TimelineX 8573G-2548G50Mnkk, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer TravelMate TimelineX 8573G-2548G50Mnkk Intel® Core™ i5 i5-2540M 15.6" 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Professional:

Acer TravelMate TimelineX 8573G-2548G50Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Professional. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.