Acer logo

Acer TravelMate TimelineX TM8573-2414G32Mnkk Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39972
Info modified on:
28 Jan 2025, 10:39:17
Short summary description Acer TravelMate TimelineX TM8573-2414G32Mnkk Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black:

Acer TravelMate TimelineX TM8573-2414G32Mnkk, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate TimelineX TM8573-2414G32Mnkk Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 4200M Windows 7 Professional Black:

Acer TravelMate TimelineX TM8573-2414G32Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.