Acer logo

Acer TravelMate 7750-2354G32Mnss Intel® Core™ i3 i3-2350M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32707
Info modified on:
22 Jan 2025, 05:41:28
Short summary description Acer TravelMate 7750-2354G32Mnss Intel® Core™ i3 i3-2350M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

Acer TravelMate 7750-2354G32Mnss, Intel® Core™ i3, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 7750-2354G32Mnss Intel® Core™ i3 i3-2350M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

Acer TravelMate 7750-2354G32Mnss. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.