Acer logo

Acer TravelMate 5335-922G25Mnss Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92590
Info modified on:
28 Jan 2025, 10:13:37
Short summary description Acer TravelMate 5335-922G25Mnss Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:

Acer TravelMate 5335-922G25Mnss, Intel® Celeron® M, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5335-922G25Mnss Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium:

Acer TravelMate 5335-922G25Mnss. Processor family: Intel® Celeron® M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.