Acer logo

Acer TravelMate 5735Z-452G32Mnss Intel® Pentium® Dual-Core T4500 Laptop 15.6" HD 2 GB DDR2-SDRAM 320 GB HDD Linux Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39494
Info modified on:
27 Jan 2025, 08:59:10
Short summary description Acer TravelMate 5735Z-452G32Mnss Intel® Pentium® Dual-Core T4500 Laptop 15.6" HD 2 GB DDR2-SDRAM 320 GB HDD Linux Black:

Acer TravelMate 5735Z-452G32Mnss, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 5735Z-452G32Mnss Intel® Pentium® Dual-Core T4500 Laptop 15.6" HD 2 GB DDR2-SDRAM 320 GB HDD Linux Black:

Acer TravelMate 5735Z-452G32Mnss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Linux. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.