Acer logo

Acer TravelMate 5735Z-452G25Mnss Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159001
Info modified on:
22 Jan 2025, 05:59:53
Short summary description Acer TravelMate 5735Z-452G25Mnss Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer TravelMate 5735Z-452G25Mnss, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5735Z-452G25Mnss Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer TravelMate 5735Z-452G25Mnss. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.