Acer logo

Acer TravelMate 5735 Intel® Core™2 Duo T6570 15.6" 2 GB DDR2-SDRAM 250 GB Intel 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56208
Info modified on:
29 Jan 2025, 19:51:11
Short summary description Acer TravelMate 5735 Intel® Core™2 Duo T6570 15.6" 2 GB DDR2-SDRAM 250 GB Intel 4500M Windows 7 Home Premium Black:

Acer TravelMate 5735, Intel® Core™2 Duo, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5735 Intel® Core™2 Duo T6570 15.6" 2 GB DDR2-SDRAM 250 GB Intel 4500M Windows 7 Home Premium Black:

Acer TravelMate 5735. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel 4500M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.