Acer logo

Acer TravelMate 8372TG-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10394
Info modified on:
25 Jan 2025, 22:18:57
Short summary description Acer TravelMate 8372TG-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Acer TravelMate 8372TG-384G32Mnkk, Intel® Core™ i3, 2.53 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 8372TG-384G32Mnkk Intel® Core™ i3 i3-380M Laptop 13.3" HD 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Acer TravelMate 8372TG-384G32Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.