Acer logo

Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45231
Info modified on:
24 Jan 2025, 20:49:56
Short summary description Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:

Acer TravelMate TimelineX 8372T-564G50MI, Intel® Core™ i5, 2.66 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:

Acer TravelMate TimelineX 8372T-564G50MI. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.