Acer logo

Acer TravelMate 7740ZG-P604G50N Intel® Pentium® P6000 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40488
Info modified on:
30 Jan 2025, 19:48:59
Short summary description Acer TravelMate 7740ZG-P604G50N Intel® Pentium® P6000 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer TravelMate 7740ZG-P604G50N, Intel® Pentium®, 1.86 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 7740ZG-P604G50N Intel® Pentium® P6000 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer TravelMate 7740ZG-P604G50N. Processor family: Intel® Pentium®, Processor model: P6000, Processor frequency: 1.86 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.