Acer logo

Acer TravelMate 6594G-644G50MI Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 3470 Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90005
Info modified on:
23 Jan 2025, 18:46:01
Short summary description Acer TravelMate 6594G-644G50MI Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Acer TravelMate 6594G-644G50MI, Intel® Core™ i7, 2.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 6594G-644G50MI Intel® Core™ i7 i7-640M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Acer TravelMate 6594G-644G50MI. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows 7 Professional. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.