Acer logo

Acer TravelMate 4740-372G32Mnss Intel® Core™ i3 i3-370M Laptop 14" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97551
Info modified on:
23 Jan 2025, 19:00:25
Short summary description Acer TravelMate 4740-372G32Mnss Intel® Core™ i3 i3-370M Laptop 14" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

Acer TravelMate 4740-372G32Mnss, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 4740-372G32Mnss Intel® Core™ i3 i3-370M Laptop 14" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

Acer TravelMate 4740-372G32Mnss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.