Acer TravelMate 7740G-484G50Mn, Intel® Core™ i5, 2.66 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer TravelMate 7740G-484G50Mn. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 6.39 lbs (2.9 kg)